535-11103 Potentiometers, Trimmers & Accessories by Vishay Intertechnology

WIREWOUND POTENTIOMETER, 10KOHM, 5%, 1.5W

Status: Unknown
Series: 533 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.40

Distributor Stock
Logo for RS
RS
from US$19.40
16
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$24.32
229
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.32
76
in stock
Buy Now
Logo for element14
element14
from US$22.50
76
in stock
Buy Now
Logo for Farnell
Farnell
from US$23.79
76
in stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Track Resistance 10kohm
No. of Turns 5Turns
Track Taper Linear
Power Rating 1.5W
Resistance Tolerance ± 5%
Product Range 533 Series
Potentiometer Mounting Bushing Mount
No. of Gangs 1
RoHS Compliant Yes

Alternative Descriptions

Potentiometer Wirewound Bushing Mount 10 kOhms 5 Turns Power 1.5W 535 Series | Spectrol / Sfernice / Vishay 535-1-1-103 | RS Americas
Wirewound Potentiometer, 10Kohm, 5%, 1.5W | Newark Electronics
Pot | RS
PRECISIONSPOT SPECTROL 10K | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 535-11103?

Additional datasheets, footprints and schematics for 535-11103 are listed on our Part Details page. You can also find images and similar parts to 535-11103 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 535-11103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 535-11103 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 535-11103 fall under?

The 535-11103 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to 535-11103 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 535-11103 you can contact the distributor directly for product support, shipping queries etc.

Is the 535-11103 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 535-11103 have stock available?

Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 535-11103.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 535-11103 often in real-time on the comparison pages.

What if I can't find stock of 535-11103?

You can fill out our help required form which you can use to request a quote for 535-11103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay