Status: | Unknown |
---|---|
Series: | 534 Series |
RoHS: | Unknown |
Track Resistance | 2kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | 534 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 20.62mm |
Body Diameter | 22.2mm |
Electrical Angular Rotation Tolerance + | 10° |
Electrical Angular Rotation Tolerance - | -10° |
External Length / Height | 19.1mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Linearity + | 0.25% |
Linearity - | -0.25% |
Mechanical Angular Rotation Tolerance + | 10° |
Mechanical Angular Rotation Tolerance - | -10° |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Proof Voltage | 1000V |
Resistance | 2kohm |
Resistor Element Material | Wirewound |
Resolution % | 0.02% |
Rotation Electrical Angle | 3600° |
Rotation Mechanical Angle | 3600° |
Rotational Life Cycles | 1000000 |
Temperature Coeff. + | 20ppm/°C |
Temperature Coeff. - | 20ppm/°C |
MKT1813 Met Polyester Cap 0.01uF 400V 5% | RS |
Rotary Potentiometer, 2Kohm, 5% | Newark Electronics |
POTENTIOMETER, LINEAR, 2K, 2W, 5% | element14 |
Where can I find additional details, specifications and documents for a 534B1202JC8872?
Additional datasheets, footprints and schematics for 534B1202JC8872 are listed on our Part Details page. You can also find images and similar parts to 534B1202JC8872 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534B1202JC8872 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534B1202JC8872 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534B1202JC8872 fall under?
The 534B1202JC8872 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 534B1202JC8872 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534B1202JC8872 you can contact the distributor directly for product support, shipping queries etc.
Is the 534B1202JC8872 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534B1202JC8872 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 534B1202JC8872.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534B1202JC8872 often in real-time on the comparison pages.
What if I can't find stock of 534B1202JC8872?
You can fill out our help required form which you can use to request a quote for 534B1202JC8872 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.