534B1201JL

Electronic & Electrical Components

> Resistors

> Potentiometers Trimmers & Accessories

Organise Price Comparison Results by
distributor space
Distributor Statistics for 534B1201JL
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 534B1201JL
Series Information for 534B1201JL - Vishay Intertechnology

Features

  • feature
    - Bushing and servo mount designs available - Special resistance tolerances to 1 % - Rear shaft extensions and support bearing - Metric shaft available - Dual gang configuration and concentric shafts - High torque, center tap, slipping clutch on request - Special markings and front shaft extensions

Description

POTENTIOMETER LINEAR 200R 2W 5%

Specifications

Track Resistance:
200ohm
No. of Turns:
10Turns
Track Taper:
Linear
Power Rating:
2W
Resistance Tolerance:
± 5%
Product Range:
534 Series
Potentiometer Mounting:
Panel
Shaft Diameter:
6.35mm
No. of Gangs:
1
Adjustment Type:
Rotary
Shaft Length:
20.6mm
Body Diameter:
22.2mm
Electrical Angular Rotation Tolerance +:
10°
Electrical Angular Rotation Tolerance -:
-10°
External Length / Height:
19.1mm
Full Power Rating Temperature:
70°C
Insulation Resistance:
1000Mohm
Linearity +:
0.2%
Linearity -:
-0.2%
Mechanical Angular Rotation Tolerance +:
10°
Mechanical Angular Rotation Tolerance -:
-10°
Operating Temperature Max:
125°C
Operating Temperature Min:
-55°C
Operating Temperature Range:
-55°C to +125°C
Proof Voltage:
1000V
Resistance:
200ohm
Resistor Element Material:
Wirewound
Resolution %:
0.04%
Rotation Electrical Angle:
3600°
Rotation Mechanical Angle:
3600°
Rotational Life Cycles:
1000000
Temperature Coeff. +:
20ppm/°C
Temperature Coeff. -:
20ppm/°C
Tolerance +:
5%