Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
F04413-000,
AMPS-0-0053440-2 |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.84
|
10,150
in stock
|
Buy Now | |
TE Store
from US$1.18
|
12,815
in stock
|
Buy Now | |
Distrelec
from US$0.86
|
3,840
in stock
|
Buy Now | |
Future Electronics
from US$0.68
|
2,000
in stock
|
Buy Now | |
RS Americas
from US$0.80
|
2,000
in stock
|
Buy Now | |
element14
from US$1.14
|
994
in stock
|
Buy Now | |
Farnell
from US$0.75
|
994
in stock
|
Buy Now | |
Heilind Electronics
from US$1.08
|
150
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
1
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.79
|
-
|
Buy Now | |
Carlton-Bates
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Splice Material | Brass |
---|---|
Weight per Piece | 1.89g |
Color | Red |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Tap Wire Size | .5 – .8mm² |
Wire Size | 20 – 18AWG, .5 – .9mm² |
Wire Insulation Diameter (Max) | .157in, 4mm |
Housing Material | Nylon - GF |
Packaging Quantity | 1000 |
Packaging Method | Carton |
Product Type | Splice |
Sealable | No |
ELECTRO-TAP, 20-18 AWG RUN&TAP Splice Type: Tap Splice Wire Size: 20 – 18 AWG Wire Size: .5 – .9 mm² Sealable: No Compatible Insulation Diameter Range: .157 in Tap Splice 20 – 18 AWG .5 – .9 mm² | Electrical Wire Splice | Part Number: 53440-2 | Internal Number: 53440-2 | Alias Number: AMPS-0-0053440-2 | TE Connectivity | TE Store |
Splice Red 20-18AWG Electro-Tap | RS |
TE Connectivity - AMP Splice ELECTRO-TAP 20-18 AWG RUN&TAP | Distrelec |
20-18 AWG 0.50 û 0.80 Tap Wire Range Cable Connector Splice | Future Electronics |
Tap Wire Splice Connector, Red, Insulated, Tin Plated 20 - 18 AWG | TE Connectivity 53440-2 | RS Americas |
TERMINAL, WIRE SPLICE, 18-20AWG | element14 |
ELECTRO-TAP, 20-18 AWG RUN&TAP | Heilind Electronics |
Terminal, Wire Splice, 18Awg, Red | Newark Electronics |
Tap Terminal 18-20AWG Tin | Avnet America |
Butt Splice 300V CU | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | Electro-Tap Splice Series |
RoHS: | Unknown |
Product Range | Electro-Tap Splice Series |
---|---|
Termination | IDC / IDT |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 18AWG |
Conductor Area CSA | 0.8mm² |
Terminal Type | Wire Tap Splice |
Insulator Colour | Red |
Where can I find additional details, specifications and documents for a 53440-2?
Additional datasheets, footprints and schematics for 53440-2 are listed on our Part Details page. You can also find images and similar parts to 53440-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53440-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53440-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53440-2 fall under?
The 53440-2 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 53440-2 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53440-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53440-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53440-2 have stock available?
Authorised distributors including TE Store, RS, Distrelec, Future Electronics and RS Americas have stock available or on a lead time for 53440-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53440-2 often in real-time on the comparison pages.
What if I can't find stock of 53440-2?
You can fill out our help required form which you can use to request a quote for 53440-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.