Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Silver |
---|---|
Terminal & Splice Type | Knife Disconnect |
Wire Size | 400kcmil |
Wire Insulation Support | Without |
Power Conductor Stranding | 1100/24 |
Packaging Method | Box |
Packaging Quantity | 5 |
実装方法 | Box |
Disconnect Type | Dual Pin Disconnect |
Sealable | No |
Terminal, Dual Pin Disconnect, Crimp | Newark Electronics |
Splice Terminal Silver | Avnet America |
Terminal | RS Americas |
AMPOWER QUICK DISC 400MCM Body Plating Material: Silver Wire Insulation Support: Without Wire Size: 6.7 AWG Wire Size: 203 mm² Wire Size: 400 kcmil Silver Without 6.7 AWG 203 mm² | Ampower Knife Disconnect | Part Number: 53434-1 | Internal Number: 53434-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | AMPOWER Series |
RoHS: | Unknown |
Product Range | AMPOWER Series |
---|---|
Termination | Crimp |
Terminal Type | Dual Pin Disconnect |
Insulator Material | Uninsulated |
Terminal Material | Brass |
Where can I find additional details, specifications and documents for a 53434-1?
Additional datasheets, footprints and schematics for 53434-1 are listed on our Part Details page. You can also find images and similar parts to 53434-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53434-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53434-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53434-1 fall under?
The 53434-1 is listed under Terminals & Splices > Knife Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 53434-1 when available in the Knife Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53434-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53434-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53434-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 53434-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53434-1 often in real-time on the comparison pages.
What if I can't find stock of 53434-1?
You can fill out our help required form which you can use to request a quote for 53434-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.