Post Size | .025in, .64mm |
---|---|
Number of Positions | 50 |
PCB Mount Orientation | Right Angle |
Stackable | Yes |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | 50µin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 8.12mm |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Finish | Bright |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 3A |
Connector Length | .762in |
PCB Thickness (Recommended) | 1.4mm, .055in |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | .32in |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | CSA LR7189, UL E28476 |
Approved Standards | CSA LR7189, UL E28476 |
Mating Alignment Type | Guide Pins |
Mating Alignment | With |
PCB Mount Retention Type | Retention Solder Tails |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Assembly Process Feature | None |
Circuit Application | Signal |
Comment | Headers with make first/break last posts can be made available. |
Packaging Method | Tube |
実装方法 | Tube |
Packaging Quantity | 17 |
Header Type | Card Extender |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -65 – 105°C |
50 Modii 2Pc Hdr Drra W/Hldwn |Amp Te Connectivity 534245-1 | Newark Electronics |
Conn Shrouded Header HDR 50 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 50 Modii 2Pc Hdr Drra W/Hldwn | TE Connectivity 534245-1 | RS Americas |
TE Connectivity 50 MODII 2PC HDR DRRA W/HLDWN Headers & Wire Housings 50 MODII 2PC HDR DRRA W/HLDWN | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Header |
Product Range | AMPMODU Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 534245-1?
Additional datasheets, footprints and schematics for 534245-1 are listed on our Part Details page. You can also find images and similar parts to 534245-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534245-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534245-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534245-1 fall under?
The 534245-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 534245-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534245-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 534245-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534245-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Distrelec and Farnell have stock available or on a lead time for 534245-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534245-1 often in real-time on the comparison pages.
What if I can't find stock of 534245-1?
You can fill out our help required form which you can use to request a quote for 534245-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.