Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
534183-000,
4-1194193-2 |
Module Material | High Grade Polyarylene Thermoplastic |
---|---|
Rear Grommet | Without |
Insert Type | Environmental |
Insert Style | Pin |
Color | Black |
Interfacial Seal | With |
Keying | B |
Number of Positions | 10 |
Contact Type | Pin |
Wire Size | 20 – 26AWG |
For Use With | Round Wire |
Shell Size | 25.4 [1] |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact Insert |
Conn MTC Modular Connector | Avnet America |
Rack & Panel Connectors MTC100-JB1-P31-T26 | Sager |
Where can I find additional details, specifications and documents for a 534183-000?
Additional datasheets, footprints and schematics for 534183-000 are listed on our Part Details page. You can also find images and similar parts to 534183-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534183-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534183-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534183-000 fall under?
The 534183-000 is listed under Connectors > Rectangular Connectors > Rectangular Contact Inserts.
Can I view similar or alternative parts?
You can view similar parts to 534183-000 when available in the Rectangular Contact Inserts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534183-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 534183-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534183-000 have stock available?
Authorised distributors including Farnell, Avnet America and Sager have stock available or on a lead time for 534183-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534183-000 often in real-time on the comparison pages.
What if I can't find stock of 534183-000?
You can fill out our help required form which you can use to request a quote for 534183-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.