Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Stripe Color | Blue |
Terminal Angle | Straight |
Number of Holes | 1 |
Military Part Class | Class II |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Size | 16AWG, 2050 – 5180CMA, 1.25 – 2mm² |
Wire Insulation Diameter (Max) | 3.81mm, .15in |
Tongue Thickness | .84mm, .033in |
Wire Insulation Diameter | .105 – .15in, 2.67 – 3.81mm |
Stud Diameter | 5mm, .197in |
Overall Length | .844in, 21.44mm |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 5000 |
Packaging Method | Tape & Reel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Support Style | Insulation Support |
Operating Temperature Range | 150°C, 302°F |
Pvf2 Pidg Ring 16-14 10 Rohs Compliant: No |Amp Te Connectivity 53418-2 | Newark Electronics |
Pvf2 PIDG, Ring 16-14 10 | TE Connectivity 53418-2 | RS Americas |
Where can I find additional details, specifications and documents for a 53418-2?
Additional datasheets, footprints and schematics for 53418-2 are listed on our Part Details page. You can also find images and similar parts to 53418-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53418-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53418-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53418-2 fall under?
The 53418-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53418-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53418-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53418-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53418-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 53418-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53418-2 often in real-time on the comparison pages.
What if I can't find stock of 53418-2?
You can fill out our help required form which you can use to request a quote for 53418-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.