534179-4 Part Information

Details for 534179-4 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Post Size .20 x .46mm, .008 x .018in
Number of Rows 2
PCB Mount Orientation Vertical
Number of Positions 160
Stackable No
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Thickness 50µin
PCB Contact Termination Area Plating Material Tin-Lead
Contact Layout Staggered
Contact Type Socket
PCB Contact Termination Area Plating Material Thickness 100µin
Row-to-Row Spacing .15in, 3.81mm
Connector Height 5.58mm, .22in
コネクタの高さ 5.58mm
Centerline (Pitch) 1.27mm, .05in
Housing Material LCP (Liquid Crystal Polymer)
Housing Color Gray
PCB Mount Retention Without
Solder Process Feature Board Standoff
Packaging Quantity 1
Packaging Method Tube
実装方法 Tube
Connector & Contact Terminates To Printed Circuit Board
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Termination Post & Tail Length .3in, 5.84mm, 7.62mm, .23in
Termination Method to Printed Circuit Board Through Hole - Solder
Wave solder capable to 265°C
Status: Active
Product Code: 5310
Global Product Line: 090
GPL Description: Aerospace Defense & Marine

Compatible Parts

Alternative Part Descriptions

  • MINI BOX RECP ASSY 160 POS | Newark Electronics
  • Conn Box Connector RCP 160 POS 2.54mm Solder ST Thru-Hole | Avnet America
  • MINI BOX RECP ASSY 160 POS | Allied Electronics & Automation
  • Conn Box Connector RCP 160 POS 2.54mm Solder ST Thru-Hole | Avnet Europe

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 534179-4?

Additional datasheets, footprints and schematics for 534179-4 are listed in our Part Details tab. You can also find the 534179-4 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 534179-4 in the Pricing & Inventory tab next to part details. You can view 534179-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 534179-4 fall under?

The 534179-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 534179-4 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 534179-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 534179-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 534179-4 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation and Avnet Europe have stock available or on a lead time for 534179-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 534179-4 often in real-time on the comparison pages.

What if I can't find stock of 534179-4?

You can fill out our help required form which you can use to request a quote for 534179-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 534179-4

Loading...
Loading Results for 534179-4