Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
7,000
in stock
|
Buy Now | |
Rapid Electronics
from US$1.45
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
7,000
in stock
|
Buy Now | |
Avnet America
from US$1.32
|
-
|
Buy Now | |
RS Americas
from US$0.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Sleeve Color | Natural |
---|---|
Stripe Color | Red |
Plating Material | Tin-Lead |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Military Part Class | Class I |
Wire Insulation Diameter | 2.03 – 3.18mm, .08 – .125in |
Stud Diameter | 8.33mm, .328in |
Overall Length | 27.38mm, 1.078in |
Wire Size | 509 – 3260CMA, 22AWG, .3 – 1.42mm² |
Tongue Thickness | .79mm, .031in |
Wire Insulation Diameter (Max) | 3.18mm, .125in |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Stud Size | M8, 5/16 |
Sealable | No |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Barrel Type | Closed Barrel |
Support Style | Insulation Support |
Operating Temperature Range | 150°C, 302°F |
Terminals Ring 22-16 Awg Red #5/16 |Amp Te Connectivity 53411-1 | Newark Electronics |
Terminals RING 22-16 AWG RED #5/16 | Rapid Electronics |
Ring Tongue Terminal 16-22AWG 27.38mm 11.91mm Tin-Lead Loose Piece | Avnet America |
PIDG, Pvf2 22-16Com22-18Mil5/16 | TE Connectivity 53411-1 | RS Americas |
Where can I find additional details, specifications and documents for a 53411-1?
Additional datasheets, footprints and schematics for 53411-1 are listed on our Part Details page. You can also find images and similar parts to 53411-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53411-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53411-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53411-1 fall under?
The 53411-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53411-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53411-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53411-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53411-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 53411-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53411-1 often in real-time on the comparison pages.
What if I can't find stock of 53411-1?
You can fill out our help required form which you can use to request a quote for 53411-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.