Prices starting from US$0.53
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$1.09 |
No stock
|
Buy Now | |
Newark Electronics | US$0.53 |
3,294
|
Buy Now | |
Rapid Electronics | US$0.99 |
2,993
|
Buy Now | |
Chip One Stop | US$0.88 |
2,993
|
Buy Now | |
Distrelec | US$0.86 |
2,993
|
Buy Now | |
Avnet America | US$0.84 |
-
|
Buy Now | |
RS Americas | US$284.62 |
-
|
Buy Now | |
Carlton-Bates | US$331.27 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Plating Material | Tin-Lead |
---|---|
Insulation Sleeve Color | Natural |
Stripe Color | Yellow |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Military Part Class | Class I |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | 2.083mm, .082in |
Tongue Thickness | .69mm, .005in |
Wire Insulation Diameter | .8128 – 2.083mm, .032 – .082in |
Overall Length | .792in, 20.12mm |
Stud Diameter | 3.68mm, .145in |
Wire Size | .12 – .24mm², 26AWG, 202 – 509CMA |
Current Rating | 1A |
Government Qualified | Yes |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Support Style | Insulation Support |
Insulated | Yes |
Stud Size | M3.5, #6 |
Sealable | No |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Operating Temperature Range | 150°C, 302°F |
Terminal, Ring Tongue, #6, 24Awg, Nat | Newark Electronics |
Terminals RING 26-24 #06 PVF YEL | Rapid Electronics |
TE Connectivity - AMP PIDG Ring Terminal 0.24mm2 | Distrelec |
RING TERMINAL, 24AWG, M3.5, PVF2 | Farnell |
PIDG Ring Tongue Terminal 24-26AWG 20.12mm 6.35mm Tin-Lead Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 53402-1?
Additional datasheets, footprints and schematics for 53402-1 are listed on our Part Details page. You can also find images and similar parts to 53402-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53402-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53402-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53402-1 fall under?
The 53402-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53402-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53402-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 53402-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53402-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 53402-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53402-1 often in real-time on the comparison pages.
What if I can't find stock of 53402-1?
You can fill out our help required form which you can use to request a quote for 53402-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.