Status: | Unknown |
---|---|
Series: | 534 Series |
RoHS: | Compliant |
Track Resistance | 500ohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | 534 Series |
Potentiometer Mounting | Bushing Mount |
No. of Gangs | 1 |
RoHS Compliant | Yes |
Potentiometer Wirewound 500 Ohms 10 Turns Pwr 2W Shaft Dia 0.2497 In 534 Series | Spectrol / Sfernice / Vishay 534-1-1-501 | RS Americas |
Wirewound Potentiometer, 500 Ohm, 0.05, 2W | Newark Electronics |
Pot | RS |
Where can I find additional details, specifications and documents for a 534-11501?
Additional datasheets, footprints and schematics for 534-11501 are listed on our Part Details page. You can also find images and similar parts to 534-11501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534-11501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534-11501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534-11501 fall under?
The 534-11501 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 534-11501 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534-11501 you can contact the distributor directly for product support, shipping queries etc.
Is the 534-11501 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 534-11501 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 534-11501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534-11501 often in real-time on the comparison pages.
What if I can't find stock of 534-11501?
You can fill out our help required form which you can use to request a quote for 534-11501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.