534-11203 Potentiometers, Trimmers & Accessories by Vishay Intertechnology

WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W

Status: Unknown
Series: 534 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.66

Distributor Stock
Logo for RS
RS
from US$12.66
302
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$21.67
1,058
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$17.33
168
in stock
Buy Now
Logo for element14
element14
from US$17.80
168
in stock
Buy Now
Logo for Farnell
Farnell
from US$18.48
168
in stock
Buy Now

Specifications

Track Resistance 20kohm
No. of Turns 10Turns
Track Taper Linear
Power Rating 2W
Resistance Tolerance ± 5%
Product Range 534 Series
Potentiometer Mounting Bushing Mount
No. of Gangs 1
RoHS Compliant Yes

Alternative Descriptions

Potentiometer Wirewound 20 kOhms 10 Turns Pwr 2W Shaft Dia 0.2497 In 534 Series | Spectrol / Sfernice / Vishay 534-1-1-203 | RS Americas
Pot | RS
Wirewound Potentiometer, 20Kohm, 5%, 2W | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 534-11203?

Additional datasheets, footprints and schematics for 534-11203 are listed on our Part Details page. You can also find images and similar parts to 534-11203 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 534-11203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534-11203 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 534-11203 fall under?

The 534-11203 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.

Can I view similar or alternative parts?

You can view similar parts to 534-11203 when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 534-11203 you can contact the distributor directly for product support, shipping queries etc.

Is the 534-11203 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 534-11203 have stock available?

Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 534-11203.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 534-11203 often in real-time on the comparison pages.

What if I can't find stock of 534-11203?

You can fill out our help required form which you can use to request a quote for 534-11203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay