Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 1kohm |
---|---|
No. of Turns | 10Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 5% |
Product Range | - |
Potentiometer Mounting | Bushing |
Shaft Diameter | 6.34mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 20.62mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 20ppm/°C |
Voltage Rating | 44.7V |
POTENTIOMETER, 1KR, 2 W, 5% | element14 |
Wirewound Potentiometer, 1Kohm, 5%, 2W | Newark Electronics |
Potentiometer Wirewound 1 kOhms 10 Turns Pwr 2W Shaft Dia 0.2497 In 534 Series | Spectrol / Sfernice / Vishay 534-1-1-102 | RS Americas |
Pot | RS |
Where can I find additional details, specifications and documents for a 534-1-1-102?
Additional datasheets, footprints and schematics for 534-1-1-102 are listed on our Part Details page. You can also find images and similar parts to 534-1-1-102 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534-1-1-102 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534-1-1-102 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534-1-1-102 fall under?
The 534-1-1-102 is listed under Vishay Intertechnology Parts.
Can I view similar or alternative parts?
You can view similar parts to 534-1-1-102 when available in the Vishay Intertechnology Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534-1-1-102 you can contact the distributor directly for product support, shipping queries etc.
Is the 534-1-1-102 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534-1-1-102 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, RS and Farnell have stock available or on a lead time for 534-1-1-102.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534-1-1-102 often in real-time on the comparison pages.
What if I can't find stock of 534-1-1-102?
You can fill out our help required form which you can use to request a quote for 534-1-1-102 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.