Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Track Resistance | 100ohm |
---|---|
No. of Turns | 10 |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 20ppm/°C |
Power Rating | 2W |
Potentiometer Mounting | Panel |
Adjustment Type | Knob |
RoHS Compliant | Yes |
Potentiometer Wirewound 100 Ohms 10 Turns Pwr 2W Shaft Dia 0.2497 In 534 Series | Spectrol / Sfernice / Vishay 534-1-1-101 | RS Americas |
Potentiometer, Wirewound, 2W, 100R | Newark Electronics |
POTENTIOMETER, WIREWOUND, 2W, 100R | Farnell |
POTENTIOMETER, WIREWOUND, 10 TURN, 3 WAT | RS |
Where can I find additional details, specifications and documents for a 534-1-1-101?
Additional datasheets, footprints and schematics for 534-1-1-101 are listed on our Part Details page. You can also find images and similar parts to 534-1-1-101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 534-1-1-101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 534-1-1-101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 534-1-1-101 fall under?
The 534-1-1-101 is listed under Passive Components > Potentiometers, Trimmers & Accessories > Trimmer Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 534-1-1-101 when available in the Trimmer Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 534-1-1-101 you can contact the distributor directly for product support, shipping queries etc.
Is the 534-1-1-101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 534-1-1-101 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Farnell and RS have stock available or on a lead time for 534-1-1-101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 534-1-1-101 often in real-time on the comparison pages.
What if I can't find stock of 534-1-1-101?
You can fill out our help required form which you can use to request a quote for 534-1-1-101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.