Status: | Unknown |
---|---|
Series: | Model 533, 534, 535 |
RoHS: | Unknown |
Prices starting from US$18.15
Bushing and servo mount designs available |
Linearity ± 0.25 %, down to 0.05 % on request |
Special resistance tolerances to 1 % |
Datasheet |
---|
Model 533, 534, 535 |
General Information |
---|
Quick Reference Listing |
Product Literature |
---|
Tradeshow Brochure |
Selector Guide |
Capabilities |
Product Sheet |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Contains Lead (term & body) |
MSL Designation | Contact Us |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Wirewound Potentiometer, 10Kohm, 5%, 1W | Newark Electronics |
WIREWOUND POTENTIOMETER, 10KOHM, 5%, 1W | element14 |
533B 10K 5% LIN 1W | Rutronik |
Precision Potentiometers 7/8 WW 10Kohms Bushing Mount" | Future Electronics |
533 Series 7/8 Inch Multi-Turn Wirewound Potentiometer 3 Turn 1 Gang 10K Ohm 5% Bushing Mount | Avnet America |
Where can I find additional details, specifications and documents for a 533B1103JC?
Additional datasheets, footprints and schematics for 533B1103JC are listed on our Part Details page. You can also find images and similar parts to 533B1103JC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533B1103JC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533B1103JC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533B1103JC fall under?
The 533B1103JC is listed under Passive Components > Potentiometers, Trimmers & Accessories > Rotary Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to 533B1103JC when available in the Rotary Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533B1103JC you can contact the distributor directly for product support, shipping queries etc.
Is the 533B1103JC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533B1103JC have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Future Electronics have stock available or on a lead time for 533B1103JC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533B1103JC often in real-time on the comparison pages.
What if I can't find stock of 533B1103JC?
You can fill out our help required form which you can use to request a quote for 533B1103JC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.