Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Location | Lower |
---|---|
Contact Mating Area Plating Thickness | .5µm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Comment | For use with Right Angle Female Connectors, 5 Row, Type B., Shields lubricated with Bellcore approved lubricant., Shields are supplied and fitted separately as required. |
Packaging Quantity | 400 |
Connector Shielding Accessory Type | Shield |
Ground Component Type | Ground Return Shielding |
Z-Pack Shld.lower B |Amp Te Connectivity 5338110-9 | Newark Electronics |
2 mm Receptacle Right Angle Through Hole Press Fit Hard Metric Connector | Future Electronics |
Conn Hard Metric F 125 POS 2mm Press Fit RA Thru-Hole | Avnet America |
Connector, Z-Pack Shld.Lower B | TE Connectivity 5338110-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5338110-9?
Additional datasheets, footprints and schematics for 5338110-9 are listed on our Part Details page. You can also find images and similar parts to 5338110-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5338110-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5338110-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5338110-9 fall under?
The 5338110-9 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 5338110-9 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5338110-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5338110-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5338110-9 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 5338110-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5338110-9 often in real-time on the comparison pages.
What if I can't find stock of 5338110-9?
You can fill out our help required form which you can use to request a quote for 5338110-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.