Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.76
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.50
|
541
in stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
541
in stock
|
Buy Now | |
Chip One Stop
from US$3.16
|
541
in stock
|
Buy Now | |
Distrelec
from US$3.03
|
541
in stock
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now | |
RS Americas
from US$3.43
|
-
|
Buy Now | |
Boersig
from US$3.21
|
-
|
Buy Now |
Shield Location | Upper |
---|---|
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .5µm |
Contact Base Material | Phosphor Bronze |
Module Length | 50mm, 1.968in |
Packaging Quantity | 30 |
Ground Component Type | Ground Return Shielding |
Connector Shielding Accessory Type | Shield |
Hard Metric Connectors Z-Pack Shrd.ass.6X7 |Amp Te Connectivity 5338109-2 | Newark Electronics |
Hard Metric Connectors Z-PACK SHRD.ASS.6X7 | Rapid Electronics |
TE Connectivity Z-PACK SHLD.UPPER B Hard Metric Connectors Z-PACK SHRD.ASS.6X7 | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Connector Accessories Hard Metric Shield | Avnet America |
Connector, Z-Pack Shld.Upper B | TE Connectivity 5338109-2 | RS Americas |
Where can I find additional details, specifications and documents for a 5338109-2?
Additional datasheets, footprints and schematics for 5338109-2 are listed on our Part Details page. You can also find images and similar parts to 5338109-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5338109-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5338109-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5338109-2 fall under?
The 5338109-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 5338109-2 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5338109-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5338109-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5338109-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5338109-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5338109-2 often in real-time on the comparison pages.
What if I can't find stock of 5338109-2?
You can fill out our help required form which you can use to request a quote for 5338109-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.