Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.98
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.34
|
569
in stock
|
Buy Now | |
Powell Electronics
from US$7.41
|
1,920
in stock
|
Buy Now | |
Newark Electronics
from US$8.35
|
569
in stock
|
Buy Now | |
Rapid Electronics
from US$6.73
|
569
in stock
|
Buy Now | |
Chip One Stop
from US$6.81
|
569
in stock
|
Buy Now | |
Farnell
from US$9.40
|
460
in stock
|
Buy Now | |
TE Store
from US$7.90
|
3
in stock
|
Buy Now | |
Avnet America
from US$5.98
|
-
|
Buy Now | |
RS Americas
from US$10.07
|
-
|
Buy Now | |
Boersig
from US$6.94
|
-
|
Buy Now |
Shield Location | Lower |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | .5µm |
Comment | Shields are supplied and fitted separately as required., For use with Right Angle Female Connectors, 5 Row, Type A., Shields lubricated with Bellcore approved lubricant. |
Packaging Quantity | 100 |
Connector Shielding Accessory Type | Shield |
Ground Component Type | Ground Return Shielding |
Hard Metric Connectors Z-Pack Shld.lower A |Amp Te Connectivity 5338108-9 | Newark Electronics |
Hard Metric Connectors Z-PACK SHLD.LOWER A | Rapid Electronics |
TE Connectivity Z-PACK SHLD.LOWER A Hard Metric Connectors Z-PACK SHLD.LOWER A | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
Z-PACK SHLD.LOWER A Connector Cover Type: Shield (Lower) Shield (Lower) | Connector Cap & Cover | Part Number: 5338108-9 | Internal Number: 5338108-9 | TE Connectivity | TE Store |
Connector Accessories 2mm Hard Metric Lower Shield Receptacle Phosphor Bronze Gold Over Nickel | Avnet America |
Connector, Z-Pack Shld.Lower A | TE Connectivity 5338108-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5338108-9?
Additional datasheets, footprints and schematics for 5338108-9 are listed on our Part Details page. You can also find images and similar parts to 5338108-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5338108-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5338108-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5338108-9 fall under?
The 5338108-9 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 5338108-9 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5338108-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5338108-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5338108-9 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5338108-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5338108-9 often in real-time on the comparison pages.
What if I can't find stock of 5338108-9?
You can fill out our help required form which you can use to request a quote for 5338108-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.