Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3.29
|
No stock
|
Buy Now | |
TE Store
from US$3.71
|
1,831
in stock
|
Buy Now | |
Future Electronics
from US$0.99
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$1.09
|
1
in stock
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
RS Americas
from US$3.54
|
-
|
Buy Now | |
Avnet Asia
from US$2.83
|
-
|
Buy Now | |
Boersig
from US$3.00
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shield Location | Lower |
---|---|
Contact Mating Area Plating Thickness | .5µm |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Comment | For use with Right Angle Female Connectors, 5 Row, Type A., Shields are supplied and fitted separately as required. |
Packaging Quantity | 100 |
Connector Shielding Accessory Type | Shield |
Ground Component Type | Ground Return Shielding |
Z-PACK SHLD.LOWER A Connector Cover Type: Shield (Lower) Shield (Lower) | Connector Cap & Cover | Part Number: 5338108-2 | Internal Number: 5338108-2 | TE Connectivity | TE Store |
Z-PACK Lower Shield Receptacle Accessory | Future Electronics |
Shield | Newark Electronics |
Conn Hard Metric RCP 110 POS 2mm Solder RA Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1837 | TE Connectivity 5338108-2 | RS Americas |
INTERCONNECT ACCESSORY | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5338108-2?
Additional datasheets, footprints and schematics for 5338108-2 are listed on our Part Details page. You can also find images and similar parts to 5338108-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5338108-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5338108-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5338108-2 fall under?
The 5338108-2 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Ferrules & Shields.
Can I view similar or alternative parts?
You can view similar parts to 5338108-2 when available in the PCB Ferrules & Shields range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5338108-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5338108-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5338108-2 have stock available?
Authorised distributors including TE Store, Future Electronics, Chip One Stop, Newark Electronics and Avnet America have stock available or on a lead time for 5338108-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5338108-2 often in real-time on the comparison pages.
What if I can't find stock of 5338108-2?
You can fill out our help required form which you can use to request a quote for 5338108-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.