Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Actuator Color | Red |
---|---|
Number of Positions | 2 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Number of Switches | 2 |
Solder Tail Contact Plating | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 2.5µm |
Auto-Insertable | No |
Length | .299in, 7.62mm |
Height | .334in, 8.5mm |
Centerline | .1in, 2.54mm |
Housing Color | Natural |
Housing Material | Nylon - GF |
UL Flammability Rating | UL 94V-0 |
Mounting Angle | Vertical |
Mounting Type | Through Hole, ACTION PINâ„¢ |
Packaging Quantity | 1000 |
Packaging Method | Box & Carton |
Sealed | No |
Switch Type | DIP |
Actuator Style | Slide |
Product Type | Switch |
Termination Post Length | 3.2mm, .1259in |
Operating Temperature Range | -25 – 70°C |
2P. Dip Switch With Action Pin Posts |Te Connectivity 5338048-2 | Newark Electronics |
Switch, 2P. Dip Switch, itch With Action Pin Posts | TE Connectivity 5338048-2 | RS Americas |
2P. DIP SWITCH WITH ACTION PIN POSTS | Farnell |
Switch DIP ON OFF SPST 2 Slide PC Pins 2.54mm Thru-Hole Box | Avnet America |
DIP Switches / SIP Switches 2P DIP SWITCH W/ ACTION PIN POSTS | Sager |
Where can I find additional details, specifications and documents for a 5338048-2?
Additional datasheets, footprints and schematics for 5338048-2 are listed on our Part Details page. You can also find images and similar parts to 5338048-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5338048-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5338048-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5338048-2 fall under?
The 5338048-2 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5338048-2 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5338048-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5338048-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5338048-2 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell, Avnet America and Sager have stock available or on a lead time for 5338048-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5338048-2 often in real-time on the comparison pages.
What if I can't find stock of 5338048-2?
You can fill out our help required form which you can use to request a quote for 5338048-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.