Status: | Unknown |
---|---|
Series: | BECA Series |
RoHS: | Unknown |
External Diameter | 40mm |
---|---|
Product Range | BECA Series |
SVHC | No SVHC (27-Jun-2018) |
Bore Diameter Nom | - |
External Depth | 20mm |
Weight | 50g |
Deflection | 2mm |
External Width | 64mm |
Female Thread Size | M6 |
Fixing Hole Diameter | 6.2mm |
Static Load Max | 4N |
Static Load Min | 1N |
Stem Diameter | 19mm |
Thread Size | M6 |
Mount, Anti Vibration, Beca, 533641-45 | Newark Electronics |
MOUNT, ANTI VIBRATION, BECA, 533641-45 | element14 |
Where can I find additional details, specifications and documents for a 533641-45?
Additional datasheets, footprints and schematics for 533641-45 are listed on our Part Details page. You can also find images and similar parts to 533641-45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533641-45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533641-45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533641-45 fall under?
The 533641-45 is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Shock Absorbers.
Can I view similar or alternative parts?
You can view similar parts to 533641-45 when available in the Shock Absorbers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533641-45 you can contact the distributor directly for product support, shipping queries etc.
Is the 533641-45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533641-45 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 533641-45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533641-45 often in real-time on the comparison pages.
What if I can't find stock of 533641-45?
You can fill out our help required form which you can use to request a quote for 533641-45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.