Xtra-Guard 1 MultiPair SupraShield Cable Premium PVC, Voltage Rating | 300 Volts, Operating Temperature -20 to 80 degrees C, Number of Pairs |
---|
Xtra-Guard 1 Multipair Suprashield Cable Premium Pvc, Voltage Rating: 300 Volts, Operating Temperature -20 To 80 Degrees C, Number Of Pairs: 27, Jacket Thickness: 0.063 Inches, Diameter: 0.59 Inches, Drain Wire: 24 Awg 7/32, Length |Alpha Wire 5335C SL005 | Newark Electronics |
SHLD MULTIPAIR, 27 PAIR, 24AWG, 30M | Farnell |
Where can I find additional details, specifications and documents for a 5335C SL005?
Additional datasheets, footprints and schematics for 5335C SL005 are listed on our Part Details page. You can also find images and similar parts to 5335C SL005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5335C SL005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5335C SL005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5335C SL005 fall under?
The 5335C SL005 is listed under Cable, Wire & Cable Assemblies > More Cable, Wire & Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 5335C SL005 when available in the More Cable, Wire & Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5335C SL005 you can contact the distributor directly for product support, shipping queries etc.
Is the 5335C SL005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5335C SL005 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 5335C SL005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5335C SL005 often in real-time on the comparison pages.
What if I can't find stock of 5335C SL005?
You can fill out our help required form which you can use to request a quote for 5335C SL005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.