533499-1 Part Information

Details for 533499-1 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Number of Positions 216
Stackable No
PCB Mount Orientation Vertical
Board-to-Board Configuration Vertical
Number of Rows 4
PCB Contact Termination Area Plating Material Tin-Lead
Contact Base Material Beryllium Copper
Contact Mating Area Plating Material Thickness 30µin, .76µm
Contact Current Rating (Max) 3A
Contact Type Socket
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness .6µm
Contact Layout Matrix
Contact Shape & Form Four Beam
コネクタの高さ 10.16mm
Stack Height 15.24mm, .6in
Connector Height .4in, 10.16mm
Row-to-Row Spacing 2.54mm, .1in
PCB Thickness (Recommended) .093 – .125in, 2.36 – 3.18mm
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyphenylene Sulfide (PPS)
Housing Color Brown
UL Flammability Rating UL 94V-0
Mating Alignment Without
PCB Mount Retention Without
Connector Mounting Type Panel
PCB Mount Retention Type Mounting Hole
Circuit Application Signal
Solder Process Feature Board Standoff
Packaging Method Tube
実装方法 Tube
Packaging Quantity 3
Make First / Break Last No
PCB Connector Assembly Type PCB Mount Receptacle
Header Type Shrouded
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Connector System Board-to-Board
Termination Post & Tail Length .18in, 4.57mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible Yes
Operating Temperature Range -65 – 125°C, -85 – 257°F
Pin-in-Paste capable to 260°C
Status: Active
Product Code: 5479
Global Product Line: 299
GPL Description: Aerospace Defense & Marine

Alternative Part Descriptions

  • BOX II 4 ROW RECP ASSY 216 POS ROHS COMPLIANT: NO | Newark Electronics
  • Conn HDI F 216 POS 2.54mm Solder ST Thru-Hole | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 533499-1?

Additional datasheets, footprints and schematics for 533499-1 are listed in our Part Details tab. You can also find the 533499-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 533499-1 in the Pricing & Inventory tab next to part details. You can view 533499-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 533499-1 fall under?

The 533499-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 533499-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 533499-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 533499-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 533499-1 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 533499-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 533499-1 often in real-time on the comparison pages.

What if I can't find stock of 533499-1?

You can fill out our help required form which you can use to request a quote for 533499-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 533499-1

Loading...
Loading Results for 533499-1