Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Vertical |
---|---|
Number of Positions | 60 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Stackable | No |
Contact Shape & Form | Four Beam |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
コネクタの高さ | 10.16mm |
Stack Height | 15.24mm, .6in |
Connector Height | .4in, 10.16mm |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 2.36mm, .093in |
Housing Material | Thermoplastic |
Housing Color | Brown |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Panel |
Mating Alignment | Without |
PCB Mount Retention Type | Mounting Hole |
PCB Mount Retention | Without |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Quantity | 6 |
Packaging Method | Tube |
実装方法 | Tube |
Sealable | No |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Termination Post & Tail Length | 3.78mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
High Temperature Compatible | Yes |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
BOX II 2 ROW RECP ASSY 60 POS | TE Connectivity 533289-5 | RS Americas |
Box Ii 2 Row Recp Assy 60 Pos Rohs Compliant: No |Amp Te Connectivity 533289-5 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 60Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Beryllium Copper |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 533289-5?
Additional datasheets, footprints and schematics for 533289-5 are listed on our Part Details page. You can also find images and similar parts to 533289-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533289-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533289-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533289-5 fall under?
The 533289-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 533289-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533289-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 533289-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533289-5 have stock available?
Authorised distributors including RS Americas, TTI Europe and Newark Electronics have stock available or on a lead time for 533289-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533289-5 often in real-time on the comparison pages.
What if I can't find stock of 533289-5?
You can fill out our help required form which you can use to request a quote for 533289-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.