Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$214.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$242.96
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$285.49
|
245
in stock
|
Buy Now | |
Rapid Electronics
from US$278.50
|
245
in stock
|
Buy Now | |
Chip One Stop
from US$214.00
|
245
in stock
|
Buy Now | |
Avnet America
from US$222.24
|
-
|
Buy Now | |
Sager
from US$247.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 3 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 150 |
Board-to-Board Configuration | Vertical |
Stackable | No |
Contact Shape & Form | Four Beam |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Beryllium Copper |
Contact Layout | Matrix |
PCB Contact Termination Area Plating Material | Tin-Lead |
Stack Height | .6in, 15.24mm |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Thickness (Recommended) | .093in, 2.36mm |
コネクタの高さ | 10.16mm |
Connector Height | .4in, 10.16mm |
Housing Color | Brown |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Hole |
Connector Mounting Type | Panel |
PCB Mount Retention | Without |
Mating Alignment | Without |
Assembly Process Feature | None |
Circuit Application | Signal |
Packaging Quantity | 1 |
実装方法 | Package |
Packaging Method | Package |
Connector System | Board-to-Board |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Receptacle |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Make First / Break Last | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.78mm, .149in |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Temperature Compatible | Yes |
Box Ii 3 Row Recp Assy 150 Pos |Amp Te Connectivity 533287-7 | Newark Electronics |
TE Connectivity BOX II 3 ROW RECP ASSY 150 POS Headers & Wire Housings BOX II 3 ROW RECP ASSY 150 POS | Distrelec |
Conn HDI F 150 POS 2.54mm Solder ST Thru-Hole | Avnet America |
Headers & Wire Housings BOX II 3 ROW RECP ASSY 150 POS | Sager |
Where can I find additional details, specifications and documents for a 533287-7?
Additional datasheets, footprints and schematics for 533287-7 are listed on our Part Details page. You can also find images and similar parts to 533287-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533287-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533287-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533287-7 fall under?
The 533287-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 533287-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533287-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 533287-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533287-7 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 533287-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533287-7 often in real-time on the comparison pages.
What if I can't find stock of 533287-7?
You can fill out our help required form which you can use to request a quote for 533287-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.