Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$17.81
Board-to-Board Configuration | Right Angle |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 4 |
Stackable | No |
Number of Positions | 100 |
Contact Mating Area Plating Material Thickness | 30µin, .76µm |
Contact Shape & Form | Square, Four Beam |
Contact Type | Pin |
Contact Current Rating (Max) | 3A |
Contact Layout | Matrix |
Mating Post Length | .21in |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .76in |
Connector Height | 14.73mm, .58in |
コネクタの高さ | 14.73mm |
Insulation Resistance | 4MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment Type | Keyed |
Circuit Application | Signal |
Assembly Process Feature | None |
Packaging Method | Tube |
Packaging Quantity | 7 |
実装方法 | Tube |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Make First / Break Last | No |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | 3.05mm, .12in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
High Temperature Compatible | Yes |
HDI PIN ASSY 4 ROW 100 POS R/A PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 100 Number of Rows: 4 PCB Mount Header Right Angle Board-to-Board 100 | PCB Header & Receptacle | Part Number: 533286-1 | Internal Number: 533286-1 | TE Connectivity | TE Store |
Hdi Pin Assy 4 Row 100 Pos R/A |Amp Te Connectivity 533286-1 | Newark Electronics |
Conn HDI PL 100 POS 2.54mm Solder RA Thru-Hole | Avnet America |
HDI PIN ASSY 4 ROW 100 POS R/A, PCB Headers and Receptacles | TE Connectivity 533286-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 100Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 4Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 533286-1?
Additional datasheets, footprints and schematics for 533286-1 are listed on our Part Details page. You can also find images and similar parts to 533286-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533286-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533286-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533286-1 fall under?
The 533286-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 533286-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533286-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 533286-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533286-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 533286-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533286-1 often in real-time on the comparison pages.
What if I can't find stock of 533286-1?
You can fill out our help required form which you can use to request a quote for 533286-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.