Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.27
|
1,097
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
1,097
in stock
|
Buy Now | |
Rapid Electronics
from US$2.33
|
1,097
in stock
|
Buy Now | |
Chip One Stop
from US$2.12
|
1,097
in stock
|
Buy Now | |
Farnell
from US$3.21
|
900
in stock
|
Buy Now | |
Avnet America
from US$2.04
|
-
|
Buy Now | |
RS Americas
from US$2.87
|
-
|
Buy Now | |
Boersig
from US$2.40
|
-
|
Buy Now |
Shroud Color | Gray |
---|---|
Shroud Material | Polyester GF |
Number of Positions | 96 |
Number of Rows | 3 |
Number of Columns | 32 |
CompactPCI | No |
Row-to-Row Spacing | 2.54mm, .1in |
Standoff Height | .285in, 7.24mm |
PCB Thickness (Recommended) | 2.36mm, .093in |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention | Without |
Mating Alignment | Without |
For Use With | Post Length 16.99 [.669], Type R Connector, Type C Connector |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Din 41612 Connectors 096 Euro Shroud |Amp Te Connectivity 533236-8 | Newark Electronics |
DIN 41612 Connectors 096 EURO SHROUD | Rapid Electronics |
TE Connectivity 096 EURO SHROUD DIN 41612 Connectors 096 EURO SHROUD | Distrelec |
SHROUD, POLYESTER GF, CONNECTOR | Farnell |
Connector Accessories Shroud 96 POS | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1980 | TE Connectivity 533236-8 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shroud |
---|---|
For Use With | AMP 096 Eurocard Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 533236-8?
Additional datasheets, footprints and schematics for 533236-8 are listed on our Part Details page. You can also find images and similar parts to 533236-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533236-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533236-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533236-8 fall under?
The 533236-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 533236-8 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533236-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 533236-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533236-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 533236-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533236-8 often in real-time on the comparison pages.
What if I can't find stock of 533236-8?
You can fill out our help required form which you can use to request a quote for 533236-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.