Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.34
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$4.55
|
300
in stock
|
Buy Now | |
TE Store
from US$6.00
|
1,319
in stock
|
Buy Now | |
Newark Electronics
from US$5.36
|
300
in stock
|
Buy Now | |
Rapid Electronics
from US$4.68
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$4.95
|
300
in stock
|
Buy Now | |
Farnell
from US$5.38
|
240
in stock
|
Buy Now | |
Avnet America
from US$4.34
|
-
|
Buy Now | |
Boersig
from US$4.84
|
-
|
Buy Now |
Shroud Material | Polyester GF |
---|---|
Shroud Color | Gray |
Number of Columns | 32 |
Number of Rows | 3 |
Number of Positions | 96 |
CompactPCI | No |
PCB Thickness (Recommended) | 3.18mm, .125in |
Row-to-Row Spacing | .1in, 2.54mm |
Standoff Height | 6.35mm, .25in |
Centerline (Pitch) | 2.54mm, .1in |
Mating Alignment | Without |
PCB Mount Retention | Without |
For Use With | Type C Connector, Post Length 16.99 [.669], Type R Connector |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Connector Mounting Accessory Type | Shroud |
Size | Standard |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
096 EURO SHROUD Connector System: Board-to-Board Number of Positions: 96 Centerline (Pitch): .1 in Centerline (Pitch): 2.54 mm Connector & Contact Terminates To: Printed Circuit Board Board-to-Board 96 .1" 2.54 mm | Ampseal Header | Part Number: 533236-5 | Internal Number: 533236-5 | .1" | TE Connectivity | TE Store |
Din 41612 Connectors Din Shroud 96 Pos |Amp Te Connectivity 533236-5 | Newark Electronics |
DIN 41612 Connectors DIN SHROUD 96 POS | Rapid Electronics |
TE Connectivity 096 EURO SHROUD Board Euro Connector 0 Contact(s) 3 Row(s) Male Straight 0.1 inch Pitch Gray Insulator Receptacle | Distrelec |
SHROUD, POLYESTER GF, CONNECTOR | Farnell |
Connector Accessories 96 POS Shroud Polyester Gray | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Shroud |
---|---|
For Use With | AMP 096 Eurocard Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 533236-5?
Additional datasheets, footprints and schematics for 533236-5 are listed on our Part Details page. You can also find images and similar parts to 533236-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533236-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533236-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533236-5 fall under?
The 533236-5 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 533236-5 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533236-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 533236-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533236-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 533236-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533236-5 often in real-time on the comparison pages.
What if I can't find stock of 533236-5?
You can fill out our help required form which you can use to request a quote for 533236-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.