Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.99
|
21
in stock
|
Buy Now | |
TE Store
from US$25.25
|
1,363
in stock
|
Buy Now | |
Heilind Electronics
from US$24.86
|
279
in stock
|
Buy Now | |
Rapid Electronics
from US$23.28
|
234
in stock
|
Buy Now | |
Chip One Stop
from US$27.70
|
234
in stock
|
Buy Now | |
Distrelec
from US$22.71
|
234
in stock
|
Buy Now | |
RS Americas
from US$16.63
|
209
in stock
|
Buy Now | |
Farnell
from US$24.13
|
188
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$24.86
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$26.33
|
23
in stock
|
Buy Now | |
element14
from US$25.82
|
23
in stock
|
Buy Now | |
Avnet America
from US$23.03
|
-
|
Buy Now | |
Boersig
from US$24.01
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Body Plating Material | Nickel |
---|---|
Body Material | Brass |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Silver |
RF Connector Mated Outer Diameter (Approximate) | 14.52mm, .572in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | Polypropylene |
Packaging Method | Bag |
実装方法 | Bag |
RF Connector Style | Plug |
Sealable | Yes |
Connector Seal Type | Gasket |
RF Interface | Twin BNC |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | RG 108A, RG 108 |
PLUG, TWIN BNC, RF Interface: Twin BNC RF Connector Style: Plug RF Connector Mated Outer Diameter (Approximate): .572 in RF Connector Mated Outer Diameter (Approximate): 14.52 mm Compatible With RF Cable Type: RG 108A RG 108 Twin BNC Plug .572" 14.52 mm | Coax Connector | Part Number: 5332225-5 | Internal Number: 5332225-5 | TE Connectivity | TE Store |
PLUG TWIN BNC | Heilind Electronics |
TWIN BNC BHD JACK TEF | Rapid Electronics |
TE Connectivity - AMP RF BNC Connector 1 Contact(s) Male CM | Distrelec |
Twin BNC Connector Plug Nickel PlatedBody Silver Plated Contact 108 RG/U | TE Connectivity 5332225-5 | RS Americas |
RF CONN, TWINAX BNC PLUG, CRIMP | Farnell |
Rf/Coaxial, Twinax Bnc Plug, Straight, Crimp | Newark Electronics |
RF/COAXIAL, TWINAX BNC PLUG, STRAIGHT, CRIMP | element14 |
Twin BNC plug, crimp, RG 108, RG 108A, | RS |
Conn Twin-BNC Adapter PL Crimp ST Cable Mount Silver Individual | Avnet America |
Miniature Coax PLUG, Twin BNC RF Connector | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | BNC Coaxial |
---|---|
Connector Body Style | Straight Plug |
Coaxial Termination | Crimp |
Impedance | - |
Coaxial Cable Types | Belden 9272 89272 RG108 RG108A |
Contact Material | - |
Contact Plating | Silver Plated Contacts |
Frequency Max | - |
Connector Mounting | Cable Mount |
Product Range | - |
SVHC | Lead (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5332225-5?
Additional datasheets, footprints and schematics for 5332225-5 are listed on our Part Details page. You can also find images and similar parts to 5332225-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5332225-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5332225-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5332225-5 fall under?
The 5332225-5 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5332225-5 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5332225-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5332225-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5332225-5 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5332225-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5332225-5 often in real-time on the comparison pages.
What if I can't find stock of 5332225-5?
You can fill out our help required form which you can use to request a quote for 5332225-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.