Body Material | Brass |
---|---|
Cable Connector Orientation | Straight |
Body Plating Material | Silver |
Port Configuration | Single Port |
Number of Positions | 1 |
Number of Coaxial Contacts | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Silver |
RF Connector Mated Outer Diameter (Approximate) | 14.529mm, .572in |
Connector Mounting Type | Cable Mount (Free-Hanging) |
RF Connector Coupling Mechanism | Bayonet |
Detent | With |
RF Contact Captivation Method | Mechanical |
Operating Frequency | 4GHz |
Dielectric Material | PTFE |
Packaging Method | Bag |
実装方法 | Bag |
RF Connector Style | Plug |
Connector System | Cable-to-Cable |
Connector Seal Type | Gasket |
RF Interface | Twin BNC |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Cable Type | RG 108A, RG 108 |
RF Connectors/Coaxial Connectors PLUG TEFLON | Rapid Electronics |
TE Connectivity RF Connectors / Coaxial Connectors PLUG | Distrelec |
Rf/Coaxial, Twin Bnc Plug, Straight, Crimp | Newark Electronics |
RF/COAXIAL, TWIN BNC PLUG, STRAIGHT, CRI | element14 |
Where can I find additional details, specifications and documents for a 5332225?
Additional datasheets, footprints and schematics for 5332225 are listed on our Part Details page. You can also find images and similar parts to 5332225 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5332225 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5332225 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5332225 fall under?
The 5332225 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5332225 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5332225 you can contact the distributor directly for product support, shipping queries etc.
Is the 5332225 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5332225 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 5332225.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5332225 often in real-time on the comparison pages.
What if I can't find stock of 5332225?
You can fill out our help required form which you can use to request a quote for 5332225 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.