Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$55.33
Body Plating Material | Silver |
---|---|
Body Insulation | Without |
Body Style | Straight |
Body Material | Brass |
Number of Positions | 1 |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Center Contact Plating Material | Silver |
Panel Thickness | 3.18mm, .125in |
Connector Mounting Type | Bulkhead |
Panel Mount Feature Type | Bulkhead |
Circuit Application | Power & Signal |
Dielectric Material | PTFE |
Packaging Method | Carton |
Connector System | Cable-to-Cable |
RF Connector Type | Twin BNC |
Sealable | No |
Isolated Ground | No |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Bnc Feed Thru Adapter |Te Connectivity 5332215 | Newark Electronics |
RF Adapters-In Series FEED THRU ADAPTER | Rapid Electronics |
TE Connectivity - AMP TWNX-BNC Panel Mount Female Jack | Distrelec |
Conn Twin-BNC Adapter RCP/RCP ST Panel Mount Silver | Avnet America |
ADAPTOR, BNC JACK, BNC JACK | element14 |
Where can I find additional details, specifications and documents for a 5332215?
Additional datasheets, footprints and schematics for 5332215 are listed on our Part Details page. You can also find images and similar parts to 5332215 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5332215 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5332215 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5332215 fall under?
The 5332215 is listed under Connectors > RF & Coax Connectors > RF Adapters > In-Series Adapters.
Can I view similar or alternative parts?
You can view similar parts to 5332215 when available in the In-Series Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5332215 you can contact the distributor directly for product support, shipping queries etc.
Is the 5332215 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5332215 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5332215.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5332215 often in real-time on the comparison pages.
What if I can't find stock of 5332215?
You can fill out our help required form which you can use to request a quote for 5332215 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.