Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 8-1194185-2 |
Weight per Piece | 1g, .03527oz |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Insulation Sleeve Color | Blue |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | Copper |
Terminal & Splice Type | Spade Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .031in, .8mm |
Overall Length | 35mm, 1.378in |
Stud Diameter | .207in, 5.3mm |
Wire Size | 16 – 14AWG, 1.5 – 2.5mm² |
Wire Insulation Diameter | 2mm, .08in |
Government Qualified | No |
Comment | Crimp Termination |
Packaging Quantity | 1000 |
Packaging Method | Box |
Stud Size | #12 |
Insulated | Yes |
Support Style | Insulation Support |
Barrel Type | Closed Barrel |
Sealable | Yes |
Wire/Cable Type | Copper |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Terminals H/S-Fork 16-14 Blu #10 |Raychem Te Connectivity 533141-000 | Newark Electronics |
Spade Tongue Terminal 14-16AWG 35.05mm 9.91mm Tin Box | Avnet America |
Special Order: B-106-2502 Spade Terminal Type: Spade Tongue Terminal Wire Size: 16 – 14 AWG Wire Size: 1.5 – 2.5 mm² Stud Size: #12 Stud Diameter: 5.3 mm Spade Tongue Terminal 16 – 14 AWG 1.5 – 2.5 mm² #12 | Spade Terminal | Part Number: 533141-000 | Internal Number: 533141-000 | Alias Number: 8-1194185-2 | 5.3 mm | TE Connectivity | TE Store |
Terminals B-106-2502 | Sager |
Where can I find additional details, specifications and documents for a 533141-000?
Additional datasheets, footprints and schematics for 533141-000 are listed on our Part Details page. You can also find images and similar parts to 533141-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533141-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533141-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533141-000 fall under?
The 533141-000 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 533141-000 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533141-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 533141-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533141-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Sager and Farnell have stock available or on a lead time for 533141-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533141-000 often in real-time on the comparison pages.
What if I can't find stock of 533141-000?
You can fill out our help required form which you can use to request a quote for 533141-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.