Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Body Plating Material | Silver |
---|---|
Body Material | Copper |
Cable Connector Orientation | Straight |
Port Configuration | Single Port |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
Crimp Type | Dual |
RF Connector Center Contact Plating Material | Silver |
RF Connector Center Contact Material | Bronze |
RF Connector Mated Outer Diameter (Approximate) | 12.535mm, .494in |
Panel Thickness (Recommended) | .1in, 2.54mm |
Connector Mounting Type | Bulkhead |
Detent | Without |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Snap-On |
Operating Frequency | .3GHz |
Dielectric Material | Polypropylene |
実装方法 | Carton |
Packaging Method | Carton |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
RF Connector Style | Plug |
RF Interface | UHF |
Connector System | Cable-to-Cable |
Termination Method to Wire & Cable | Crimp |
Cable Type | RG 8A, RG 8, RG 213 |
Operating Temperature Range | -13 – 158°F, -25 – 70°C |
Rf/Coaxial, Uhf Bulkhead Plug Straight, Crimp | Newark Electronics |
Where can I find additional details, specifications and documents for a 5330830?
Additional datasheets, footprints and schematics for 5330830 are listed on our Part Details page. You can also find images and similar parts to 5330830 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5330830 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5330830 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5330830 fall under?
The 5330830 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5330830 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5330830 you can contact the distributor directly for product support, shipping queries etc.
Is the 5330830 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5330830 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 5330830.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5330830 often in real-time on the comparison pages.
What if I can't find stock of 5330830?
You can fill out our help required form which you can use to request a quote for 5330830 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.