Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.35
|
41
in stock
|
Buy Now | |
TE Store
from US$5.97
|
123
in stock
|
Buy Now | |
Avnet America
from US$1.34
|
41
in stock
|
Buy Now | |
Future Electronics
from US$4.79
|
35
in stock
|
Buy Now | |
RS Americas
from US$5.72
|
-
|
Buy Now | |
Boersig
from US$4.83
|
-
|
Buy Now | |
Distrelec
from US$4.54
|
-
|
Buy Now | |
Farnell
from US$5.03
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Guide Component Base Material | Copper Alloy |
---|---|
Guide Component Plating Material | Gold |
Guide Pin Type | Static Discharge |
Contact Current Rating (Max) | 2.25A, 3A |
Product Height | .477in, 12.14mm |
Circuit Application | Signal |
Guide Hardware Accessory Type | Power Contact Assembly |
Sealable | No |
Operating Temperature Range | -65 – 257°F, -65 – 125°C |
HDI POWER CONTACT ASSY Connector Hardware Accessory Type: Power Contact Assembly Primary Product Material: Copper Alloy Operating Temperature (Max): 257 °F Operating Temperature (Max): 125 °C Operating Temperature Range: -65 – 125 °C Power Contact Assembly Copper Alloy | Connector Hardware | Part Number: 533065-6 | Internal Number: 533065-6 | TE Connectivity | TE Store |
Accessory Type:Power Contact Assembly | Newark Electronics |
Connector Accessories Guide Pin/Power Receptacle Copper Alloy Gold Over Nickel Finish | Avnet America |
AMP HDI Series 100 Center Guide Pin Power Contact Assembly | Future Electronics |
HDI POWER CONTACT ASSY, Header and Receptacle Guide Hardware | TE Connectivity 533065-6 | RS Americas |
TE Connectivity - AMP Header Hardware HDI POWER CONTACT ASSY | Distrelec |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Power Contact Assembly |
---|---|
For Use With | AMP Header & Receptacle Center Guide Connectors |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 533065-6?
Additional datasheets, footprints and schematics for 533065-6 are listed on our Part Details page. You can also find images and similar parts to 533065-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533065-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533065-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533065-6 fall under?
The 533065-6 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > Header & Receptacle Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 533065-6 when available in the Header & Receptacle Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533065-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 533065-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533065-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Future Electronics and RS Americas have stock available or on a lead time for 533065-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533065-6 often in real-time on the comparison pages.
What if I can't find stock of 533065-6?
You can fill out our help required form which you can use to request a quote for 533065-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.