53302404 Part Information
Details for 53302404 by Eaton
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters
Featured Distributor
Pricing
Break | Price |
---|---|
0 | 0 |
Stock Information
Details
Part Downloads
Part Specifications
No. of Digits / Alpha | 5 |
Digit Height | 10.9mm |
Supply Voltage Max | 3V |
Panel Cutout Height | 33mm |
Panel Cutout Width | 67.8mm |
Operating Temperature Min | 0°C |
Operating Temperature Max | 55°C |
RoHS Compliant | NA |
Alternative Part Descriptions
- TACHOMETER DISPLAY PANEL; No. of Digits / Alpha:5; Digit Height:10.9mm; Supply Voltage Min:-; Supply Voltage Max:3V; Panel Cutout Height:33mm; Panel Cutout Width:67.8mm; Operating Temperature Min:0°C; Operating Temperature Max:55°C RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 53302404?
Additional datasheets, footprints and schematics for 53302404 are listed in our Part Details tab. You can also find the 53302404 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53302404 in the Pricing & Inventory tab next to part details. You can view 53302404 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53302404 fall under?
The 53302404 is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Counters.
Can I view similar or alternative parts?
You can view similar parts to 53302404 when available in the Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53302404 you can contact the distributor directly for product support, shipping queries etc.
Is the 53302404 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53302404 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 53302404.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53302404 often in real-time on the comparison pages.
What if I can't find stock of 53302404?
You can fill out our help required form which you can use to request a quote for 53302404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.