Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled |
Knob Diameter | 28mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Black |
External Length / Height | 17mm |
Height | 17mm |
Knob / Dial - Diameter Metric | 28mm |
Knob / Dial Height - Metric | 17mm |
Material | Aluminium |
KNOB, ALUMINIUM, SYSTEM, 28MM DIA | Farnell |
Knob, Aluminium, System, 28Mm Dia | Newark Electronics |
Where can I find additional details, specifications and documents for a 533.603?
Additional datasheets, footprints and schematics for 533.603 are listed on our Part Details page. You can also find images and similar parts to 533.603 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533.603 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533.603 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533.603 fall under?
The 533.603 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 533.603 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533.603 you can contact the distributor directly for product support, shipping queries etc.
Is the 533.603 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533.603 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 533.603.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533.603 often in real-time on the comparison pages.
What if I can't find stock of 533.603?
You can fill out our help required form which you can use to request a quote for 533.603 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.