Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.03
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.32
|
No stock
|
Buy Now | |
Newark Electronics
from US$33.07
|
1,324
in stock
|
Buy Now | |
Rapid Electronics
from US$18.39
|
82
in stock
|
Buy Now | |
Conrad
from US$9.03
|
82
in stock
|
Buy Now | |
RS Americas
from US$43.63
|
39
in stock
|
Buy Now | |
Sager
from US$48.83
|
1
in stock
|
Buy Now | |
element14
from US$13.26
|
-
|
Buy Now |
Shaft Type | Round Shaft |
---|---|
Shaft Diameter | 6mm |
Knob Material | Aluminium |
Knob / Dial Style | Round Knurled |
Knob Diameter | 28mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Colour | Natural |
External Length / Height | 17mm |
Height | 17mm |
Knob / Dial - Diameter Metric | 28mm |
Knob / Dial Height - Metric | 17mm |
Material | Aluminium |
Mentor 533.6 Aluminium Turning Knob - Collet Fixing - Ø28mm | Rapid Electronics |
With collet attachment. Aluminium anodisedThis text is machine translated. | Conrad |
KNOB, ALUMINIUM, SYSTEM, 28MM DIA | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Contractors Zipper Portfolio-Canvas Rohs Compliant: Na |Klein Tools 5336 | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Where can I find additional details, specifications and documents for a 533.6?
Additional datasheets, footprints and schematics for 533.6 are listed on our Part Details page. You can also find images and similar parts to 533.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 533.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 533.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 533.6 fall under?
The 533.6 is listed under Fasteners & Mechanical > Knobs & Accessories > Knobs.
Can I view similar or alternative parts?
You can view similar parts to 533.6 when available in the Knobs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 533.6 you can contact the distributor directly for product support, shipping queries etc.
Is the 533.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 533.6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Conrad, RS Americas and Sager have stock available or on a lead time for 533.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 533.6 often in real-time on the comparison pages.
What if I can't find stock of 533.6?
You can fill out our help required form which you can use to request a quote for 533.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.