532956-7 Part Information

Details for 532956-7 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Number of Positions 40
Number of Rows 2
PCB Mount Orientation Right Angle
PCB Contact Termination Area Plating Material Tin
PCB Contact Termination Area Plating Material Thickness 50 – 100µin
Contact Layout Inline
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Square
Contact Type Socket
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Gold
コネクタの高さ 8.13mm
Connector Height .32in, 8.13mm
Row-to-Row Spacing 2.54mm, .1in
PCB Thickness (Recommended) 1.57mm, .062in
Operating Voltage 250VAC
Termination Resistance 12mΩ
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Housing Color Black
UL Flammability Rating UL 94V-0
Zugelassene Standards UL E28476, CSA LR7189
Approved Standards CSA LR7189, UL E28476
Mating Alignment With
Mating Retention Without
Mating Alignment Type Guide Pin Slots
PCB Mount Retention Without
PCB Mount Alignment Without
Circuit Application Signal
Solder Process Feature Board Standoff
Comment Receptacle assemblies with low force contacts are available., 6.50 [.256] minimum positive pin stop to prevent shorting between rows.
Packaging Method Tube
Packaging Quantity 45
実装方法 Tube
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .115in, 2.92mm
Operating Temperature Range -65 – 105°C
High Temperature Compatible Yes
Wave solder capable to 265°C
Status: Active
Product Code: 5414
Global Product Line: 303
GPL Description: Industrial

Alternative Part Descriptions

  • Conn Socket Strip RCP 40 POS 2.54mm Solder RA Thru-Hole | Avnet America
  • Connector, AMPMODU, 40 Modii 2Pc Ce Rcpt Assy | Allied Electronics & Automation
  • Conn Socket Strip RCP 40 POS 2.54mm Solder RA Thru-Hole | Avnet Europe
  • 40 MODII 2PC CE RCPT ASSY PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm PCB Mount Receptacle Right Angle Board-to-Board 40 | Board-To-Board Header & Receptacle | Part Number: 532956-7 | Internal Number: 532956-7 | 2.54 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 532956-7?

Additional datasheets, footprints and schematics for 532956-7 are listed in our Part Details tab. You can also find the 532956-7 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 532956-7 in the Pricing & Inventory tab next to part details. You can view 532956-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 532956-7 fall under?

The 532956-7 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 532956-7 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 532956-7 you can contact the distributor directly for product support, shipping queries etc.

Is the 532956-7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 532956-7 have stock available?

Authorised distributors including Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 532956-7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 532956-7 often in real-time on the comparison pages.

What if I can't find stock of 532956-7?

You can fill out our help required form which you can use to request a quote for 532956-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 532956-7

Loading...
Loading Results for 532956-7