532956-1 PCB Connectors by TE Connectivity

12 MODII 2PC CE RCPT ASSY

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.38

Distributor Stock
Logo for Farnell
Farnell
from US$2.38
No stock
Buy Now
Logo for TE Store
TE Store
from US$5.23
821
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.89
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.08
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.73
-
Buy Now
Logo for RS Americas
RS Americas
from US$3.22
-
Buy Now

Specifications

Number of Positions 12
Number of Rows 2
PCB Mount Orientation Right Angle
PCB Contact Termination Area Plating Material Tin
Contact Shape & Form Square
Contact Current Rating (Max) 3A
Contact Mating Area Plating Material Gold
Contact Layout Inline
Contact Type Socket
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 30µin
PCB Contact Termination Area Plating Material Thickness 50 – 100µin
コネクタの高さ 8.13mm
Connector Height .32in, 8.13mm
Row-to-Row Spacing 2.54mm, .1in
PCB Thickness (Recommended) 1.57mm, .062in
Operating Voltage 250VAC
Termination Resistance 12mΩ
Centerline (Pitch) 2.54mm, .1in
Housing Material Thermoplastic
Housing Color Black
Zugelassene Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
PCB Mount Alignment Without
PCB Mount Retention Without
Mating Retention Without
Mating Alignment Type Guide Pin Slots
Mating Alignment With
Circuit Application Signal
Solder Process Feature Board Standoff
Comment Receptacle assemblies with low force contacts are available., 6.50 [.256] minimum positive pin stop to prevent shorting between rows.
Packaging Method Tube
Packaging Quantity 115
実装方法 Tube
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Receptacle
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .115in, 2.92mm
Operating Temperature Range -65 – 105°C
High Temperature Compatible Yes

Alternative Descriptions

12 MODII 2PC CE RCPT ASSY PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Right Angle Connector System: Board-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Receptacle Right Angle Board-to-Board 12 | PCB Header & Receptacle | Part Number: 532956-1 | Internal Number: 532956-1 | TE Connectivity | TE Store
12 Modii 2Pc Ce Rcpt Assy Rohs Compliant: No |Amp Te Connectivity 532956-1 | Newark Electronics
Connector Socket Strip SKT 12 Position 2.54 mm Solder RA Thru-Hole | Future Electronics
Conn Socket Strip SKT 12 POS 2.54mm Solder RA Thru-Hole | Avnet America
Connector, AMPMODU, 12 Modii 2Pc Ce Rcpt Assy | TE Connectivity 532956-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 532956-1?

Additional datasheets, footprints and schematics for 532956-1 are listed on our Part Details page. You can also find images and similar parts to 532956-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 532956-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532956-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 532956-1 fall under?

The 532956-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 532956-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 532956-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 532956-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 532956-1 have stock available?

Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 532956-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 532956-1 often in real-time on the comparison pages.

What if I can't find stock of 532956-1?

You can fill out our help required form which you can use to request a quote for 532956-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay