Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-4964 |
Prices starting from US$3.68
Contact Type | Socket |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | .762µm, 30 – 30µin |
Contact Orientation | Straight |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Gold Flash |
Thread Length | .285in, 7.23mm |
Connector Mounting Type | Board Mount |
Wire Insulation Support | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Quantity | 25 |
Packaging Method | Package |
実装方法 | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Cable-to-Board |
Termination Method to Printed Circuit Board | Through Hole |
Operating Temperature Range | -85 – 257°F, -65 – 125°C |
AMP-HDI Series Guide Pin Gold Plated Contact Assembly | Future Electronics |
Connector Accessory, Contact, Phosphor Bronze |Amp Te Connectivity 532924-4 | Newark Electronics |
High Speed/Modular Conn HDI PWR CONTACT ASSY | Rapid Electronics |
TE Connectivity - AMP HDI POWER CONTACT ASSY | Distrelec |
Connector Accessories Guide Pin/Power Receptacle | Avnet Abacus |
Where can I find additional details, specifications and documents for a 532924-4?
Additional datasheets, footprints and schematics for 532924-4 are listed on our Part Details page. You can also find images and similar parts to 532924-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532924-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532924-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532924-4 fall under?
The 532924-4 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 532924-4 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532924-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 532924-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532924-4 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 532924-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532924-4 often in real-time on the comparison pages.
What if I can't find stock of 532924-4?
You can fill out our help required form which you can use to request a quote for 532924-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.