532903-8 PCB Connectors by TE Connectivity

HDI RECP ASSY 4 ROW 220 POS

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$112.48

Distributor Stock
Logo for Newark
Newark
from US$119.16
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$112.48
-
Buy Now
Logo for RS Americas
RS Americas
from US$148.02
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Positions 220
Board-to-Board Configuration Right Angle
Number of Rows 4
Stackable No
PCB Contact Termination Area Plating Material Tin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .76µm, 30µin
Contact Mating Area Plating Material Gold
Contact Type Socket
Contact Shape & Form Four Beam
Contact Layout Matrix
Contact Current Rating (Max) 3A
Connector Height 11.68mm, .46in
コネクタの高さ 11.68mm
PCB Thickness (Recommended) 2.36mm, .76in
Insulation Resistance 4MΩ
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Mating Alignment Type Keyed
Mating Alignment Without
Assembly Process Feature None
Circuit Application Signal
Packaging Quantity 3
実装方法 Tube
Packaging Method Tube
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Make First / Break Last No
Connector System Board-to-Board
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .12in, 3.05mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible Yes
Operating Temperature Range -85 – 257°F, -65 – 125°C


Alternative Descriptions

Hdi Recp Assy 4 Row 220 Pos |Te Connectivity 532903-8 | Newark Electronics
Conn HDI RCP 220 POS 2.54mm Solder RA Thru-Hole | Avnet America
HDI RECP ASSY 4 ROW 220 POS | TE Connectivity 532903-8 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 532903-8?

Additional datasheets, footprints and schematics for 532903-8 are listed on our Part Details page. You can also find images and similar parts to 532903-8 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 532903-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532903-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 532903-8 fall under?

The 532903-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 532903-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 532903-8 you can contact the distributor directly for product support, shipping queries etc.

Is the 532903-8 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 532903-8 have stock available?

Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 532903-8.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 532903-8 often in real-time on the comparison pages.

What if I can't find stock of 532903-8?

You can fill out our help required form which you can use to request a quote for 532903-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay