Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Guide Component Plating Material | Gold |
---|---|
Guide Component Base Material | Brass |
Guide Pin Type | Static Discharge |
Guide Pin Length | 26.04mm, 1.025in |
Thread Length | 12.07mm, .475in |
Sealable | No |
Guide Hardware Accessory Type | Guide Pin |
Operating Temperature Range | -65 – 257°F, -65 – 125°C |
Hdi Static Chrge Gde Pin Pltd Rohs Compliant: Yes |Amp Te Connectivity 532828-8 | Newark Electronics |
Connector Accessories Guide/Power Pin | Avnet America |
Where can I find additional details, specifications and documents for a 532828-8?
Additional datasheets, footprints and schematics for 532828-8 are listed on our Part Details page. You can also find images and similar parts to 532828-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532828-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532828-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532828-8 fall under?
The 532828-8 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Hardware > Header & Receptacle Guide Hardware.
Can I view similar or alternative parts?
You can view similar parts to 532828-8 when available in the Header & Receptacle Guide Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532828-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 532828-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532828-8 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 532828-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532828-8 often in real-time on the comparison pages.
What if I can't find stock of 532828-8?
You can fill out our help required form which you can use to request a quote for 532828-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.