Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.31
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$15.56
|
3,053
in stock
|
Buy Now | |
Newark Electronics
from US$18.55
|
3,053
in stock
|
Buy Now | |
Rapid Electronics
from US$12.31
|
3,053
in stock
|
Buy Now | |
Chip One Stop
from US$12.60
|
3,053
in stock
|
Buy Now | |
Farnell
from US$18.48
|
2,445
in stock
|
Buy Now | |
Avnet America
from US$15.55
|
-
|
Buy Now | |
Boersig
from US$12.70
|
-
|
Buy Now | |
TE Store
from US$17.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Stainless Steel |
---|---|
Packaging Method | Package |
Packaging Quantity | 1 |
Connector Keying Accessory Type | Keying Insert |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Hdi Guide/Keying Insert |Amp Te Connectivity 532782-1 | Newark Electronics |
High Speed/Modular Conn HDI GUIDE/KEYING INS | Rapid Electronics |
TE Connectivity HDI GUIDE/KEYING INSERT High Speed / Modular Connectors HDI GUIDE/KEYING INS | Distrelec |
KEYING INSERT, CONNECTOR | Farnell |
Connector Accessories Key Insert Stainless Steel | Avnet America |
HDI GUIDE/KEYING INSERT Connector Hardware Accessory Type: Keying Insert Primary Product Material: Stainless Steel Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Keying Insert Stainless Steel | Connector Hardware | Part Number: 532782-1 | Internal Number: 532782-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | HDI Series |
RoHS: | Unknown |
Accessory Type | Keying Insert |
---|---|
For Use With | AMP HDI Series Connectors |
Product Range | HDI Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 532782-1?
Additional datasheets, footprints and schematics for 532782-1 are listed on our Part Details page. You can also find images and similar parts to 532782-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532782-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532782-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532782-1 fall under?
The 532782-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Connector Keying.
Can I view similar or alternative parts?
You can view similar parts to 532782-1 when available in the PCB Connector Keying range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532782-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 532782-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532782-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 532782-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532782-1 often in real-time on the comparison pages.
What if I can't find stock of 532782-1?
You can fill out our help required form which you can use to request a quote for 532782-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.