Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
Conrad
from US$4.11
|
5
in stock
|
Buy Now |
Plating Material | Tin |
---|---|
Terminal Angle | Straight |
Terminal & Splice Type | Spring Spade |
Terminal Orientation | Straight |
Stud Diameter | .164in, 4.17mm |
Barrel Inside Diameter | .089in, 2.261mm |
Wire Size | 2050 – 5180CMA, 16AWG, 1.25 – 2mm² |
Tongue Thickness | .031in, .79mm |
Overall Length | .637in, 16.18mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Line | Budget |
Packaging Method | Box |
Packaging Quantity | 500 |
Sealable | No |
Shape Description | SPADE-030 |
Barrel Type | Closed Barrel |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Stud Size | #8, M4 |
Operating Temperature Range | 338°F, 170°C |
Where can I find additional details, specifications and documents for a 53270-2?
Additional datasheets, footprints and schematics for 53270-2 are listed on our Part Details page. You can also find images and similar parts to 53270-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53270-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53270-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53270-2 fall under?
The 53270-2 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 53270-2 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53270-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53270-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53270-2 have stock available?
Authorised distributors including Conrad have stock available or on a lead time for 53270-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53270-2 often in real-time on the comparison pages.
What if I can't find stock of 53270-2?
You can fill out our help required form which you can use to request a quote for 53270-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.