5326C SL002 Multiconductor Cable by Alpha Wire

SHIELDED MULTICONDUCTOR CABLE, 37 CONDUCTOR, 20AWG, 500FT, 300V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18,020.26

Distributor Stock
Logo for Newark
Newark
from US$18,020.26
No stock
Buy Now

Specifications

Cable Shielding Shielded
No. of Conductors 37Conductor
Wire Gauge 20AWG
Conductor Area CSA 0.56mm²
Reel Length (Imperial) 500ft
Reel Length (Metric) 152.4m
RoHS Compliant Yes

Alternative Descriptions

Shielded Multiconductor Cable, 37 Conductor, 20Awg, 500Ft, 300V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5326C SL002?

Additional datasheets, footprints and schematics for 5326C SL002 are listed on our Part Details page. You can also find images and similar parts to 5326C SL002 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5326C SL002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5326C SL002 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5326C SL002 fall under?

The 5326C SL002 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.

Can I view similar or alternative parts?

You can view similar parts to 5326C SL002 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5326C SL002 you can contact the distributor directly for product support, shipping queries etc.

Is the 5326C SL002 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 5326C SL002 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 5326C SL002.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5326C SL002 often in real-time on the comparison pages.

What if I can't find stock of 5326C SL002?

You can fill out our help required form which you can use to request a quote for 5326C SL002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay