Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0053264-2,
CS9629-000 |
Plating Material | Tin, Copper |
---|---|
Face | Double |
Body Type | Type 4 |
Slotted | No |
Terminal Type | Tap, Barrel |
Barrel Wire Size | 18 – 14AWG, .8 – 3mm², .8 – 2mm² |
Comment | Accepts 18-12 AWG stranded, 18-14 AWG solid |
Packaging Method | Box |
Packaging Quantity | 1000 |
Foil Thickness (Max) | .76mm, .03in |
TERMINAL,TERMI-FOIL 14-12 Foil Terminal Type: Barrel Tap Foil Terminal Body Type: Type 4 Accepts Foil Thickness (Max): .03 in Accepts Foil Thickness (Max): .76 mm Terminal Plating Material: Tin Barrel Type 4 .03" | Foil Terminal | Part Number: 53264-2 | Internal Number: 53264-2 | Alias Number: AMPS-0-0053264-2 | Tin | TE Connectivity | TE Store |
Terminal,termi-Foil 14-12 Rohs Compliant: Yes |Amp Te Connectivity 53264-2 | Newark Electronics |
Splice Terminal Tin | Avnet America |
Where can I find additional details, specifications and documents for a 53264-2?
Additional datasheets, footprints and schematics for 53264-2 are listed on our Part Details page. You can also find images and similar parts to 53264-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 53264-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 53264-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 53264-2 fall under?
The 53264-2 is listed under Terminals & Splices > Foil Terminals.
Can I view similar or alternative parts?
You can view similar parts to 53264-2 when available in the Foil Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 53264-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 53264-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 53264-2 have stock available?
Authorised distributors including TE Store, Farnell, Newark Electronics, Avnet America and Boersig have stock available or on a lead time for 53264-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 53264-2 often in real-time on the comparison pages.
What if I can't find stock of 53264-2?
You can fill out our help required form which you can use to request a quote for 53264-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.