Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Shroud Material | Valox |
---|---|
Shroud Color | Gray |
Number of Columns | 32 |
Number of Rows | 3 |
Number of Positions | 96 |
CompactPCI | No |
Row-to-Row Spacing | .1in, 2.54mm |
Standoff Height | .76mm, .03in |
Centerline (Pitch) | 2.54mm, .1in |
PCB Mount Retention Type | Mounting Hole |
Mating Alignment | Without |
PCB Mount Retention | With |
Solder Process Feature | Board Standoff |
Packaging Method | Carton |
実装方法 | Carton |
Size | Standard |
Connector Mounting Accessory Type | Shroud |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
Where can I find additional details, specifications and documents for a 532533-1?
Additional datasheets, footprints and schematics for 532533-1 are listed on our Part Details page. You can also find images and similar parts to 532533-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532533-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532533-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532533-1 fall under?
The 532533-1 is listed under Connectors > PCB Connectors > PCB Connector Accessories > PCB Protection & Strain Relief > PCB Connector Shrouds.
Can I view similar or alternative parts?
You can view similar parts to 532533-1 when available in the PCB Connector Shrouds range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532533-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 532533-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532533-1 have stock available?
There is no stock from authorised distributors for 532533-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532533-1 often in real-time on the comparison pages.
What if I can't find stock of 532533-1?
You can fill out our help required form which you can use to request a quote for 532533-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.