Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
532491-000,
1-1194181-9 |
Prices starting from US$2.05
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$3.80 |
No stock
|
Buy Now | |
Distrelec | US$3.50 |
1,550
|
Buy Now | |
Heilind Electronics | US$5.04 |
313
|
Buy Now | |
Heilind Electronics Asia | US$5.04 |
73
|
Buy Now | |
Newark Electronics | US$4.35 |
-
|
Buy Now | |
Avnet America | US$3.31 |
-
|
Buy Now | |
TTI Europe | US$2.98 |
-
|
Buy Now | |
Sager | US$2.05 |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Lead Color | Green |
---|---|
Lead Plating Material | Tin |
Lead Stranding | Stranded |
Pre-Installed Lead Type | XL Polyethylene |
Pre-Installed Lead | Yes |
Overall Length | 1.79in, 45.5mm |
Shield Outside Diameter (Min) | .35in, 8.9mm |
Expanded Inside Diameter (Min) | 13mm, .512in |
Jacket Outside Diameter | 13mm, .51in |
Recovered Inside Diameter (Max) | .276in, 7mm |
Pre-Installed Lead Wire Size | .38mm² |
MIL/NAS Specification (MIL-S-83519, NAS-1747) | No |
Government Qualified | No |
Product Type | Shield Terminator |
Temperature Indicator | No |
Operating Temperature (Max) | 125°C |
Resistance Properties | Splash Protection |
Wire Temperature (Max) | 85°C |
532491-000 1-1194181-9 CWT-13-W122-5 | Heilind Electronics |
Solder Sleeves & Shield Tubing Cwt-13-W122-5 Rohs Compliant: No |Raychem Te Connectivity 532491-000 | Newark Electronics |
Cable Accessories Solder Sleeve Shield Terminator Green | Avnet America |
Solder Sleeves & Shield Tubing HS-SHLD TRMNTR | Sager |
SOLDER SLEEVES | Farnell |
Cable Accessories Solder Sleeve Shield Terminator Cross-Linked Polyolefin Transparent Clear | Avnet Abacus |
Where can I find additional details, specifications and documents for a 532491-000?
Additional datasheets, footprints and schematics for 532491-000 are listed on our Part Details page. You can also find images and similar parts to 532491-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532491-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532491-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532491-000 fall under?
The 532491-000 is listed under Harnessing > Interconnect Devices > SolderSleeve Shield Terminators.
Can I view similar or alternative parts?
You can view similar parts to 532491-000 when available in the SolderSleeve Shield Terminators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532491-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 532491-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532491-000 have stock available?
Authorised distributors including Distrelec, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 532491-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532491-000 often in real-time on the comparison pages.
What if I can't find stock of 532491-000?
You can fill out our help required form which you can use to request a quote for 532491-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.