Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Contact Base Material | Beryllium Copper |
---|---|
Crimp Area Plating Thickness | 1.27µm, 100µin |
Contact Mating Area Plating Thickness | 30µin, .76 – 76µm |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Termination Area Plating Thickness | 50µin, 1.27µm |
Contact Shape & Form | Square |
Contact Mating Area Plating Material | Gold |
Contact Size | 20 |
Contact Design | Replacement |
端子の下地めっきの材料 | Tin |
Contact Underplating Material | Tin |
Contact Orientation | Right Angle |
Crimp Area Plating Finish | Tin |
Contact Termination Area Plating Material | Tin-Lead over Nickel |
Post Size | .56 x .69mm, .022 x .027in |
Mount Type | Crimp |
Wire Insulation Support | With |
Circuit Application | Signal |
For Use With | .100 [2.54] Centerline |
Packaging Quantity | 1 |
Packaging Method | Loose Piece |
Connector System | Wire-to-Wire |
Latch Style | Double |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Terminations per Post | 2 High |
Termination Type | Wire Wrap |
Where can I find additional details, specifications and documents for a 532466-6?
Additional datasheets, footprints and schematics for 532466-6 are listed on our Part Details page. You can also find images and similar parts to 532466-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 532466-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 532466-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 532466-6 fall under?
The 532466-6 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 532466-6 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 532466-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 532466-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 532466-6 have stock available?
There is no stock from authorised distributors for 532466-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 532466-6 often in real-time on the comparison pages.
What if I can't find stock of 532466-6?
You can fill out our help required form which you can use to request a quote for 532466-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.